SN74HC257DR Semiconductors - ICs by Texas Instruments

DATA SELECTOR/MUX 4-CH SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.44
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.08
264,116
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.13
2,500
in stock
Buy Now
Logo for element14
element14
from US$0.47
-
Buy Now

Specifications

Logic Family / Base Number 74HC257
Logic Type Data Selector / Multiplexer
No. of Channels 4Channels
Line Configuration 2
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
No. of Pins 16Pins
Logic IC Family 74HC
Logic IC Base Number 74257
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs | Texas Instruments
Quad 2-1 Data Sele/Multiplexer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC257DR?

Additional datasheets, footprints and schematics for SN74HC257DR are listed on our Part Details page. You can also find images and similar parts to SN74HC257DR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC257DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC257DR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC257DR fall under?

The SN74HC257DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to SN74HC257DR when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC257DR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC257DR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC257DR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74HC257DR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC257DR often in real-time on the comparison pages.

What if I can't find stock of SN74HC257DR?

You can fill out our help required form which you can use to request a quote for SN74HC257DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay