SN74HC20D Logic by Texas Instruments

IC DUAL 4 INPUT NAND GATE SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$1.13
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.36
60
in stock
Buy Now
Logo for element14
element14
from US$1.21
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.17
-
Buy Now

Specifications

Logic Family / Base Number 74HC20
Logic Type NAND
Output Current 5.2mA
No. of Inputs 4
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7420, 7420
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 7420
Logic Function Number 7420
Logic IC Function Dual 4-Input Positive NAND Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
IC, DUAL 4 INPUT NAND GATE, SMD | element14
Ic, Dual 4 Input Nand Gate, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC20D?

Additional datasheets, footprints and schematics for SN74HC20D are listed on our Part Details page. You can also find images and similar parts to SN74HC20D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC20D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC20D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC20D fall under?

The SN74HC20D is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC20D when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC20D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC20D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC20D have stock available?

Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for SN74HC20D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC20D often in real-time on the comparison pages.

What if I can't find stock of SN74HC20D?

You can fill out our help required form which you can use to request a quote for SN74HC20D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay