Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.16
|
177,469
in stock
|
Buy Now |
Logic Family / Base Number | 74HC165 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Complementary |
Logic IC Family | 74HC |
Logic IC Base Number | 74165 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
8-Bit Parallel-Load Shift Registers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC165NSR?
Additional datasheets, footprints and schematics for SN74HC165NSR are listed on our Part Details page. You can also find images and similar parts to SN74HC165NSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC165NSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC165NSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC165NSR fall under?
The SN74HC165NSR is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC165NSR when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC165NSR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC165NSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC165NSR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74HC165NSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC165NSR often in real-time on the comparison pages.
What if I can't find stock of SN74HC165NSR?
You can fill out our help required form which you can use to request a quote for SN74HC165NSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.