Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
525
in stock
|
Buy Now | |
Texas Instruments
from US$0.40
|
67,991
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,768
in stock
|
Buy Now | |
element14
from US$0.70
|
1,768
in stock
|
Buy Now | |
Farnell
from US$0.74
|
1,768
in stock
|
Buy Now | |
Schukat Electronic
from US$0.71
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
1,092
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
136
in stock
|
Buy Now |
Logic Family / Base Number | 74HC165 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Differential |
Logic IC Family | 74HC |
Logic IC Base Number | 74165, 74165 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC165 |
Logic Function Number | 74165 |
Logic IC Function | 8bit Parallel-Load Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Output Current | 5.2mA |
Output Current Max | 5.2mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
8-Bit Parallel-Load Shift Registers | Texas Instruments |
Ic, 8Bit Parallel-Load Shift Regist | Newark Electronics |
IC, 8BIT PARALLEL-LOAD SHIFT REGIST | element14 |
8Bit Shift Reg P-In/S-Out DIP16 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
PISO shiftregister,SN74HC165N 25pcs | RS |
Texas Instruments SN74HC165N 8 Bit Piso Shift Register | Rapid Electronics |
Where can I find additional details, specifications and documents for a SN74HC165N?
Additional datasheets, footprints and schematics for SN74HC165N are listed on our Part Details page. You can also find images and similar parts to SN74HC165N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC165N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC165N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC165N fall under?
The SN74HC165N is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC165N when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC165N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC165N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC165N have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for SN74HC165N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC165N often in real-time on the comparison pages.
What if I can't find stock of SN74HC165N?
You can fill out our help required form which you can use to request a quote for SN74HC165N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.