Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
845
in stock
|
Buy Now | |
Texas Instruments
from US$0.40
|
201,602
in stock
|
Buy Now | |
RS
from US$0.81
|
890
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
845
in stock
|
Buy Now | |
element14
from US$0.70
|
845
in stock
|
Buy Now | |
Micros
from US$0.28
|
767
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
764
in stock
|
Buy Now |
Logic Family / Base Number | 74HC151 |
---|---|
Logic Type | Multiplexer |
No. of Channels | 1Channels |
Line Configuration | 8 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 74151, 741514 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 74151 |
Logic IC Function | 8-Line To 1-Line Data Selectors/Multiplexers |
Operating Temperature Range | -40°C to +85°C |
Ratio | 8 |
Supply Voltage | 7V |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
8-Line To 1-Line Data Selectors/Multiplexers | Texas Instruments |
En/Decoder, Multi/Demultiplex SN74HC151N | RS |
Ic, Data Selector/Mux, Pdip16, 7V | Newark Electronics |
IC, DATA SELECTOR/MUX, PDIP16, 7V | element14 |
1-of-8 Line Data Selector / Multiplexer | Micros |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74HC151N?
Additional datasheets, footprints and schematics for SN74HC151N are listed on our Part Details page. You can also find images and similar parts to SN74HC151N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC151N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC151N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC151N fall under?
The SN74HC151N is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74HC151N when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC151N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC151N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC151N have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC151N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC151N often in real-time on the comparison pages.
What if I can't find stock of SN74HC151N?
You can fill out our help required form which you can use to request a quote for SN74HC151N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.