SN74GTL2010PW Logic by Texas Instruments

LOGIC VOLTAGE CLAMP 10BIT 24TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Farnell
Farnell
from US$2.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.44
-
Buy Now
Logo for element14
element14
from US$2.57
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.89
-
Buy Now

Specifications

No. of Inputs 10
Output Current 64mA
Propagation Delay 1.5ns
No. of Pins 24Pins
Logic Case Style TSSOP
Supply Voltage Min 0V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Logic Type Bidirectional Low Voltage Translator
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74G2010
Logic IC Base Number 742010
Logic IC Function 10-Bit Bidirectional Low Voltage Translator
No. of Channels 10Channels
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 0V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Logic, Voltage Clamp 10Bit, 24Tssop | Newark Electronics
10-Bit Voltage Clamp | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74GTL2010PW?

Additional datasheets, footprints and schematics for SN74GTL2010PW are listed on our Part Details page. You can also find images and similar parts to SN74GTL2010PW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74GTL2010PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74GTL2010PW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74GTL2010PW fall under?

The SN74GTL2010PW is listed under Semiconductors - ICs > Logic > Special Function Logic.

Can I view similar or alternative parts?

You can view similar parts to SN74GTL2010PW when available in the Special Function Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74GTL2010PW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74GTL2010PW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74GTL2010PW have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74GTL2010PW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74GTL2010PW often in real-time on the comparison pages.

What if I can't find stock of SN74GTL2010PW?

You can fill out our help required form which you can use to request a quote for SN74GTL2010PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay