Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 2Channels |
---|---|
Output Current | 64mA |
Logic Type | - |
Input Level | -, 2V |
No. of Pins | 8Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a SN74CBTD3306PW.?
Additional datasheets, footprints and schematics for SN74CBTD3306PW. are listed on our Part Details page. You can also find images and similar parts to SN74CBTD3306PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTD3306PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTD3306PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTD3306PW. fall under?
The SN74CBTD3306PW. is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTD3306PW. when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTD3306PW. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTD3306PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBTD3306PW. have stock available?
There is no stock from authorised distributors for SN74CBTD3306PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTD3306PW. often in real-time on the comparison pages.
What if I can't find stock of SN74CBTD3306PW.?
You can fill out our help required form which you can use to request a quote for SN74CBTD3306PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.