Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.32
|
47,650
in stock
|
Buy Now |
No. of Inputs | 2 |
---|---|
Output Current | 64mA |
Propagation Delay | 150µs |
No. of Pins | 8Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | FET Bus Switch with Level Shifting |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Level | 2V |
Logic Function Number | 743306 |
Logic IC Base Number | 743306 |
Logic IC Function | Dual FET Bus Switch with Level Shifting |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
5-V, 1:1 (SPST), 2-channel bus switch with –2-V undershoot protection and level shifting (active L) | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74CBTD3306CPW?
Additional datasheets, footprints and schematics for SN74CBTD3306CPW are listed on our Part Details page. You can also find images and similar parts to SN74CBTD3306CPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTD3306CPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTD3306CPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTD3306CPW fall under?
The SN74CBTD3306CPW is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTD3306CPW when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTD3306CPW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTD3306CPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBTD3306CPW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74CBTD3306CPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTD3306CPW often in real-time on the comparison pages.
What if I can't find stock of SN74CBTD3306CPW?
You can fill out our help required form which you can use to request a quote for SN74CBTD3306CPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.