SN74CBT3306PWR Logic by Texas Instruments

IC 2BIT FET BUS SWITCH TSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.24
876
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now

Specifications

No. of Channels 2Channels
Output Current 64A
Logic Type FET Bus Switch
Input Level TTL
No. of Pins 8Pins
Logic Case Style TSSOP
Supply Voltage Min 4V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Input Voltage 2V
On Resistance Rds(on) 7ohm
Operating Temperature Range -40°C to +85°C
Output Voltage 2V
Supply Voltage Range 4V to 5.5V

Alternative Descriptions

Ic, 2Bit Fet Bus Switch, Tssop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CBT3306PWR?

Additional datasheets, footprints and schematics for SN74CBT3306PWR are listed on our Part Details page. You can also find images and similar parts to SN74CBT3306PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CBT3306PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT3306PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CBT3306PWR fall under?

The SN74CBT3306PWR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.

Can I view similar or alternative parts?

You can view similar parts to SN74CBT3306PWR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3306PWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CBT3306PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CBT3306PWR have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74CBT3306PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CBT3306PWR often in real-time on the comparison pages.

What if I can't find stock of SN74CBT3306PWR?

You can fill out our help required form which you can use to request a quote for SN74CBT3306PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay