Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.40
|
18,325
in stock
|
Buy Now |
No. of Channels | 8Channels |
---|---|
Output Current | 64mA |
Logic Type | FET Bus Switch |
Input Level | 2V |
No. of Pins | 20Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 743245 |
Logic IC Base Number | 743245 |
Logic IC Function | 8bit FET Bus Switch |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4V to 5.5V |
Termination Type | Surface Mount Device |
5-V, 1:1 (SPST), 8-channel FET bus switch with –2-V undershoot protection and 1 control input | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74CBT3245CDW?
Additional datasheets, footprints and schematics for SN74CBT3245CDW are listed on our Part Details page. You can also find images and similar parts to SN74CBT3245CDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBT3245CDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT3245CDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBT3245CDW fall under?
The SN74CBT3245CDW is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CBT3245CDW when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3245CDW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBT3245CDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBT3245CDW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74CBT3245CDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBT3245CDW often in real-time on the comparison pages.
What if I can't find stock of SN74CBT3245CDW?
You can fill out our help required form which you can use to request a quote for SN74CBT3245CDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.