Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 8 |
---|---|
Output Current | 64mA |
Propagation Delay | 250µs |
No. of Pins | 20Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | FET Bus Switch with Level Shifting |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7433245 |
Logic IC Base Number | 743245 |
Logic IC Function | 8bit FET Bus Switch |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.3V to 3.6V |
Termination Type | Surface Mount Device |
3.3-V, 1:1 (SPST), 8-channel FET bus switch with level shifter | Texas Instruments |
Logic, Switch Bus Fet Hs, 20Soic | Newark Electronics |
LOGIC, SWITCH BUS FET HS, 20SOIC | element14 |
Where can I find additional details, specifications and documents for a SN74CB3T3245DW?
Additional datasheets, footprints and schematics for SN74CB3T3245DW are listed on our Part Details page. You can also find images and similar parts to SN74CB3T3245DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CB3T3245DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3T3245DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CB3T3245DW fall under?
The SN74CB3T3245DW is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74CB3T3245DW when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3T3245DW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CB3T3245DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CB3T3245DW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74CB3T3245DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CB3T3245DW often in real-time on the comparison pages.
What if I can't find stock of SN74CB3T3245DW?
You can fill out our help required form which you can use to request a quote for SN74CB3T3245DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.