SN74CB3Q3306APWR Logic by Texas Instruments

IC 2BIT FET BUS SWITCH TSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.21
213,289
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.27
1,950
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.36
1,275
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.77
-
Buy Now
Logo for element14
element14
from US$0.82
-
Buy Now

Specifications

No. of Channels 2Channels
Output Current -
Logic Type FET Bus Switch
Input Level LVTTL
No. of Pins 8Pins
Logic Case Style TSSOP
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Filter Terminals SMD
Input Voltage 1.7V
On Resistance Rds(on) 4ohm
Operating Temperature Range -40°C to +85°C
Output Level Type CMOS TTL
Output Voltage 5.5V
Supply Voltage Range 2.3V to 3.6V

Alternative Descriptions

3.3-V, 1:1 (SPST), 2-channel FET bus switch (active low) | Texas Instruments
Ic, 2Bit Fet Bus Switch, Tssop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CB3Q3306APWR?

Additional datasheets, footprints and schematics for SN74CB3Q3306APWR are listed on our Part Details page. You can also find images and similar parts to SN74CB3Q3306APWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CB3Q3306APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3Q3306APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CB3Q3306APWR fall under?

The SN74CB3Q3306APWR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.

Can I view similar or alternative parts?

You can view similar parts to SN74CB3Q3306APWR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3Q3306APWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CB3Q3306APWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CB3Q3306APWR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SN74CB3Q3306APWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CB3Q3306APWR often in real-time on the comparison pages.

What if I can't find stock of SN74CB3Q3306APWR?

You can fill out our help required form which you can use to request a quote for SN74CB3Q3306APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay