SN74AVCH4T245RSVR Semiconductors - ICs by Texas Instruments

TRANSCEIVER W/ VOLT TRANSLATION UQFN-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This 4-bit noninverting bus transceiver uses two separate configurable power-supply rails. The A port is designed to track VCCA. VCCA accepts any supply voltage from 1.2 V to 3.6 V. The B port is designed to track VCCB. VCCB accepts any supply voltage from 1.2 V to 3.6 V. The SN74AVCH4T245 is optimized to operate with VCCA/VCCB set at 1.4 V to 3.6 V. It is operational with VCCA/VCCB as low as 1.2 V. This allows for universal low voltage bidirectional translation between any of the 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V voltage nodes. The SN74AVCH4T245 is designed for asynchronous communication between two data buses. The logic levels of the direction-control (DIR) input and the output-enable (OE) input activate either the B-port outputs or the A-port outputs or place both output ports into the high-impedance mode. The device transmits data from the A bus to the B bus when the B-port outputs are activated, and from the B bus to the A bus when the A-port outputs are activated. The input circuitry on both A and B ports is always active and must have a logic HIGH or LOW level applied to prevent excess ICC and ICCZ. The SN74AVCH4T245 device control pins (1DIR, 2DIR, 1OE, and 2OE) are supplied by VCCA. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
2,935
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.51
49,427
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
2,935
in stock
Buy Now
Logo for element14
element14
from US$1.84
2,935
in stock
Buy Now

Specifications

SERDES Function -
Data Rate -
IC Input Type -
IC Output Type -
Driver Case Style -
No. of Pins 16Pins
Supply Voltage Min 1.2V
Supply Voltage Max 3.6V
No. of Inputs 4
No. of Outputs -
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Case Style UQFN
Logic Device Type Transceiver Translating
Operating Temperature Max 85°C
Operating Temperature Min -40°C

Alternative Descriptions

4-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Texas Instruments
Transceiver W/ Volt Translation, Uqfn-16 | Newark Electronics
TRANSCEIVER W/ VOLT TRANSLATION, UQFN-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AVCH4T245RSVR?

Additional datasheets, footprints and schematics for SN74AVCH4T245RSVR are listed on our Part Details page. You can also find images and similar parts to SN74AVCH4T245RSVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AVCH4T245RSVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVCH4T245RSVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AVCH4T245RSVR fall under?

The SN74AVCH4T245RSVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN74AVCH4T245RSVR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVCH4T245RSVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AVCH4T245RSVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AVCH4T245RSVR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AVCH4T245RSVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AVCH4T245RSVR often in real-time on the comparison pages.

What if I can't find stock of SN74AVCH4T245RSVR?

You can fill out our help required form which you can use to request a quote for SN74AVCH4T245RSVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay