SN74AUP1T98DCKT Logic by Texas Instruments

IC VOLT TRANSLATOR SINGLE SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.34
98,750
in stock
Buy Now

Specifications

No. of Inputs 3
Output Current 4mA
Propagation Delay 3.8ns
No. of Pins 6Pins
Logic Case Style SC-70
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Logic Type Level Translator
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74AUP1T98
Logic Function Number 74198
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2.3V to 3.6V
Supply Voltage Source Single
Termination Type Surface Mount Device

Alternative Descriptions

Single-Supply Voltage Translator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AUP1T98DCKT?

Additional datasheets, footprints and schematics for SN74AUP1T98DCKT are listed on our Part Details page. You can also find images and similar parts to SN74AUP1T98DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AUP1T98DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUP1T98DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AUP1T98DCKT fall under?

The SN74AUP1T98DCKT is listed under Semiconductors - ICs > Logic > Level Shifters.

Can I view similar or alternative parts?

You can view similar parts to SN74AUP1T98DCKT when available in the Level Shifters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1T98DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AUP1T98DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AUP1T98DCKT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AUP1T98DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AUP1T98DCKT often in real-time on the comparison pages.

What if I can't find stock of SN74AUP1T98DCKT?

You can fill out our help required form which you can use to request a quote for SN74AUP1T98DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay