SN74ALVCH16245DL Logic by Texas Instruments

LOGIC BUS TRANSCVR 16BIT 48SSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This 16-bit (dual-octal) noninverting bus transceiver is designed for 1.65-V to 3.6-V VCC operation. The SN74ALVCH16245 device is designed for asynchronous communication between two data buses. The logic levels of the direction-control (DIR) input and the output-enable (OE) input activate either the B-port outputs or the A-port outputs or place both output ports into the high-impedance mode. The device transmits data from the A bus to the B bus when the B-port outputs are activated, and from the B bus to the A bus when the A-port outputs are activated. The input circuitry on both A and B ports is always active and must have a logic high or low level applied to prevent excess ICC and ICCZ. To ensure the high-impedance state during power up or power down, OE should be tied to VCC through a pullup resistor; the minimum value of the resistor is determined by the current-sinking capability of the driver. Active bus-hold circuitry holds unused or undriven inputs at a valid logic state. Use of pullup or pulldown resistors with the bus-hold circuitry is not recommended.

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Farnell
Farnell
from US$2.15
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.81
850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.39
-
Buy Now
Logo for element14
element14
from US$2.22
-
Buy Now

Specifications

Logic Family / Base Number 74ALVC16245
Logic Device Type Transceiver Non Inverting
Logic Case Style SSOP
No. of Pins 48Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic IC Family 74ALVC
Logic IC Base Number 7416245, 7416245
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7416245
Logic IC Function 16-Bit Bus Transceiver with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

16-Bit Bus Transceiver With 3-State Outputs | Texas Instruments
Logic, Bus Transcvr 16Bit, 48Ssop | Newark Electronics
LOGIC, BUS TRANSCVR 16BIT, 48SSOP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALVCH16245DL?

Additional datasheets, footprints and schematics for SN74ALVCH16245DL are listed on our Part Details page. You can also find images and similar parts to SN74ALVCH16245DL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALVCH16245DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALVCH16245DL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALVCH16245DL fall under?

The SN74ALVCH16245DL is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74ALVCH16245DL when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALVCH16245DL you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALVCH16245DL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALVCH16245DL have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74ALVCH16245DL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALVCH16245DL often in real-time on the comparison pages.

What if I can't find stock of SN74ALVCH16245DL?

You can fill out our help required form which you can use to request a quote for SN74ALVCH16245DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay