Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.84
|
5,540
in stock
|
Buy Now |
Logic Family / Base Number | 74ALVC16244 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74ALVC |
Logic IC Base Number | 7416244, 7416244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7416244 |
Logic IC Function | 16-Bit Buffer / Driver with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
16-ch, 1.65-V to 3.6-V buffers with bus-hold and 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ALVCH16244DL?
Additional datasheets, footprints and schematics for SN74ALVCH16244DL are listed on our Part Details page. You can also find images and similar parts to SN74ALVCH16244DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALVCH16244DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALVCH16244DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALVCH16244DL fall under?
The SN74ALVCH16244DL is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74ALVCH16244DL when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALVCH16244DL you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALVCH16244DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALVCH16244DL have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALVCH16244DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALVCH16244DL often in real-time on the comparison pages.
What if I can't find stock of SN74ALVCH16244DL?
You can fill out our help required form which you can use to request a quote for SN74ALVCH16244DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.