SN74ALS832ADW Logic by Texas Instruments

LOGIC DRIVER HEX NON-INV 20SOICW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.02

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$3.02
-
Buy Now

Specifications

Logic Family / Base Number 74ALS832
Logic Type OR
Output Current 24mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 20Pins
Logic IC Family 74ALS
Logic IC Base Number 74832, 74832
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74832
Logic IC Function Hex 2-Input OR Driver
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

6-ch, 2-input, 4.5-V to 5.5-V ultra-high-speed (4 ns) bipolar OR gate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS832ADW?

Additional datasheets, footprints and schematics for SN74ALS832ADW are listed on our Part Details page. You can also find images and similar parts to SN74ALS832ADW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS832ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS832ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS832ADW fall under?

The SN74ALS832ADW is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS832ADW when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS832ADW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS832ADW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS832ADW have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALS832ADW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS832ADW often in real-time on the comparison pages.

What if I can't find stock of SN74ALS832ADW?

You can fill out our help required form which you can use to request a quote for SN74ALS832ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay