SN74ALS688DW Logic by Texas Instruments

LOGIC 8BIT ID-COMPARATOR 20SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.73

Distributor Stock
Logo for Newark
Newark
from US$6.33
No stock
Buy Now
Logo for Micros
Micros
from US$4.73
20
in stock
Buy Now
Logo for element14
element14
from US$6.67
-
Buy Now

Specifications

Logic Family / Base Number 74ALS688
Comparator Type Identity
No. of Channels 8Channels
No. of Bits 8bit
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ALS
Logic IC Base Number 74688, 74688
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74688
Logic IC Function 8bit Identity Comparator
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

8-bit Magnitude Comparator | Micros
Logic, 8Bit Id-Comparator, 20Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS688DW?

Additional datasheets, footprints and schematics for SN74ALS688DW are listed on our Part Details page. You can also find images and similar parts to SN74ALS688DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS688DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS688DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS688DW fall under?

The SN74ALS688DW is listed under Semiconductors - ICs > Logic > Digital Comparators.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS688DW when available in the Digital Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS688DW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS688DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS688DW have stock available?

Authorised distributors including Micros, Newark Electronics and element14 have stock available or on a lead time for SN74ALS688DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS688DW often in real-time on the comparison pages.

What if I can't find stock of SN74ALS688DW?

You can fill out our help required form which you can use to request a quote for SN74ALS688DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay