SN74ALS138AD Logic by Texas Instruments

DECODER/DEMUX 3:8 SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
536
in stock
Buy Now
Logo for element14
element14
from US$1.27
536
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Logic Family / Base Number 74ALS138
Logic Type Decoder / Demultiplexer
No. of Outputs 8Outputs
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ALS
Logic IC Base Number 74138
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DECODER/DEMUX, 3:8, SOIC-16 | element14
DECODER/DEMUX, 3: 8, SOIC-16 | Farnell
Decoder/Demux, 3:8, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS138AD?

Additional datasheets, footprints and schematics for SN74ALS138AD are listed on our Part Details page. You can also find images and similar parts to SN74ALS138AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS138AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS138AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS138AD fall under?

The SN74ALS138AD is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS138AD when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS138AD you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS138AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS138AD have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SN74ALS138AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS138AD often in real-time on the comparison pages.

What if I can't find stock of SN74ALS138AD?

You can fill out our help required form which you can use to request a quote for SN74ALS138AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay