Options for Price Comparison
Distributor Statistics for SN74AHCT595PWR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SN74AHCT595PWR
Details for SN74AHCT595PWR by Texas Instruments
Semiconductors - ICs > Logic > Shift Registers
SN74AHCT595PWR
Buy Directly from Texas Instruments (90172 in stock) $0.1000
8 BIT SIPO SHIFT REGISTER TSSOP-16
SN74AHCT595PWR image

SN74AHCT595PWR by Texas Instruments

8 BIT SIPO SHIFT REGISTER TSSOP-16
Features
8-Bit Serial-In, Parallel-Out Shift
ESD Protection Exceeds JESD 22
Inputs are TTL-Voltage Compatible
Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
Shift Register Has Direct Clear
Part Information
SN74AHCT595PWR image
RoHS Compliant
Description
The SNx4AHCT595 devices contain an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Both the shift register clock (SRCLK) and storage register clock (RCLK) are positive-edge triggered.
Specifications
Logic Family / Base Number:
74AHCT595
Shift Register Function:
Serial to Parallel
No. of Elements:
1 Element
No. of Bits Per Element:
8bit
Logic Case Style:
TSSOP
No. of Pins:
16Pins
Alternate Descriptions
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP T/R Avnet America
8-Bit Shift Registers With 3-State Output Registers Texas Instruments
8 Bit Shift and Store Register [Texas Instruments] SN74AHCT595PWR 8 Bit Shift and Store Register Distrelec