Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AHCT573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | - |
Output Current | 8mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | 74AHCT |
Logic IC Base Number | 74573, 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74573 |
Logic IC Function | Octal Transparent D-Type Latch with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Logic, Oct Transp D-Typ Latch, 20Dip | Newark Electronics |
Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74AHCT573N?
Additional datasheets, footprints and schematics for SN74AHCT573N are listed on our Part Details page. You can also find images and similar parts to SN74AHCT573N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT573N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT573N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT573N fall under?
The SN74AHCT573N is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT573N when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT573N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT573N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHCT573N have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74AHCT573N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT573N often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT573N?
You can fill out our help required form which you can use to request a quote for SN74AHCT573N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.