SN74AHCT244PWR Logic by Texas Instruments

BUFFER/DRIV OCTAL TRI-STATE TSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These octal buffers/drivers are designed specifically to improve both the performance and density of 3-state memory-address drivers, clock drivers, and bus-oriented receivers and transmitters.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.08
254,730
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
1,594
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now

Specifications

Logic Family / Base Number 74AHCT244
Logic Device Type Buffer Non Inverting
Logic Case Style TSSOP
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74AHCT
Logic IC Base Number 74244, 74244
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74244
Logic IC Function Octal Buffer / Driver with 3-State Output
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

8-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs | Texas Instruments
Logic, 74Ahct, Bus Driver, Tssop20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHCT244PWR?

Additional datasheets, footprints and schematics for SN74AHCT244PWR are listed on our Part Details page. You can also find images and similar parts to SN74AHCT244PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHCT244PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT244PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHCT244PWR fall under?

The SN74AHCT244PWR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74AHCT244PWR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT244PWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHCT244PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHCT244PWR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHCT244PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHCT244PWR often in real-time on the comparison pages.

What if I can't find stock of SN74AHCT244PWR?

You can fill out our help required form which you can use to request a quote for SN74AHCT244PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay