Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0488
|
3,100
in stock
|
Buy Now | |
Texas Instruments
from US$0.0230
|
768,067
in stock
|
Buy Now | |
Chip One Stop
from US$0.0290
|
11,112
in stock
|
Buy Now | |
element14
from US$0.0405
|
220
in stock
|
Buy Now | |
Farnell
from US$0.0388
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
-
|
Buy Now |
Logic Family / Base Number | 74AHC1G14 |
---|---|
Logic Type | Inverter |
Output Current | 8mA |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 741G14, 741544 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G14 |
Logic IC Function | Single Inverter with Schmitt Trigger |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Single 2-V to 5.5-V inverter with Schmitt-Trigger inputs | Texas Instruments |
SN74AHC1G14DCKR Inverter Schmitt Trigger | RS |
INVERTER GATE, SINGLE, SC-70-5, 7V | element14 |
Inverter Gate, Single, Sc-70-5, 7V | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AHC1G14DCKR?
Additional datasheets, footprints and schematics for SN74AHC1G14DCKR are listed on our Part Details page. You can also find images and similar parts to SN74AHC1G14DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC1G14DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC1G14DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC1G14DCKR fall under?
The SN74AHC1G14DCKR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC1G14DCKR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC1G14DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC1G14DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC1G14DCKR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for SN74AHC1G14DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC1G14DCKR often in real-time on the comparison pages.
What if I can't find stock of SN74AHC1G14DCKR?
You can fill out our help required form which you can use to request a quote for SN74AHC1G14DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.