SN74AHC138PWR Logic by Texas Instruments

IC 3 TO 8 LINE DECODER/DMUX TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.07
31,374
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.12
1,995
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now

Specifications

Logic Family / Base Number 74AHC138
Logic Type Decoder / Demultiplexer
No. of Outputs 8Outputs
Logic Case Style TSSOP
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic IC Family 74AHC
Logic IC Base Number 74138
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
IC Applications Data Transmission Systems Memory Decoders
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 5.5V

Alternative Descriptions

2V-to-5.5V 3-line to 8-line decoder and demultiplexer | Texas Instruments
Ic, 3 To 8 Line Decoder/Dmux, Tssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC138PWR?

Additional datasheets, footprints and schematics for SN74AHC138PWR are listed on our Part Details page. You can also find images and similar parts to SN74AHC138PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC138PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC138PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC138PWR fall under?

The SN74AHC138PWR is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC138PWR when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC138PWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC138PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC138PWR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHC138PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC138PWR often in real-time on the comparison pages.

What if I can't find stock of SN74AHC138PWR?

You can fill out our help required form which you can use to request a quote for SN74AHC138PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay