SN74AC240DW Logic by Texas Instruments

LOGIC BUFF/DVR TRI-ST OCTAL 20SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
-
Buy Now
Logo for element14
element14
from US$0.85
-
Buy Now

Specifications

Logic Family / Base Number 74AC240
Logic Device Type Buffer Inverting
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74AC
Logic IC Base Number 74240, 74240
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74240
Logic IC Function Octal Buffer / Driver with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

Logic, Buff/Dvr Tri-St Octal, 20Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AC240DW?

Additional datasheets, footprints and schematics for SN74AC240DW are listed on our Part Details page. You can also find images and similar parts to SN74AC240DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AC240DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AC240DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AC240DW fall under?

The SN74AC240DW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74AC240DW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AC240DW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AC240DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AC240DW have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AC240DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AC240DW often in real-time on the comparison pages.

What if I can't find stock of SN74AC240DW?

You can fill out our help required form which you can use to request a quote for SN74AC240DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay