Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.44
|
32,111
in stock
|
Buy Now |
No. of Channels | 11Channels |
---|---|
Output Current | 90mA |
Logic Type | Switching Bus Transceiver |
Input Level | 2V |
No. of Pins | 48Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Device Type | Transceiver |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
11-Bit Incident-Wave Switching Bus Transceivers With 3-State and Open-Collector Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ABTE16246DGGR?
Additional datasheets, footprints and schematics for SN74ABTE16246DGGR are listed on our Part Details page. You can also find images and similar parts to SN74ABTE16246DGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ABTE16246DGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ABTE16246DGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ABTE16246DGGR fall under?
The SN74ABTE16246DGGR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74ABTE16246DGGR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ABTE16246DGGR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ABTE16246DGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ABTE16246DGGR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ABTE16246DGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ABTE16246DGGR often in real-time on the comparison pages.
What if I can't find stock of SN74ABTE16246DGGR?
You can fill out our help required form which you can use to request a quote for SN74ABTE16246DGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.