SN74ABT373DW Logic by Texas Instruments

LOGIC OCT TRANSP D-TYP LATCH 20SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.30
1,948
in stock
Buy Now

Specifications

Logic Family / Base Number 74ABT373
Latch Type D Type Transparent
IC Output Type Tri State
Propagation Delay 3.9ns
Output Current 64mA
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
No. of Bits 8bit
Logic IC Family 74ABT
Logic IC Base Number 74373, 74373
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74373
Logic IC Function Octal Transparent D-Type Latch with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ABT373DW?

Additional datasheets, footprints and schematics for SN74ABT373DW are listed on our Part Details page. You can also find images and similar parts to SN74ABT373DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ABT373DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ABT373DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ABT373DW fall under?

The SN74ABT373DW is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to SN74ABT373DW when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ABT373DW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ABT373DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ABT373DW have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ABT373DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ABT373DW often in real-time on the comparison pages.

What if I can't find stock of SN74ABT373DW?

You can fill out our help required form which you can use to request a quote for SN74ABT373DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay