Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2,224
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
55
in stock
|
Buy Now | |
element14
from US$0.38
|
55
in stock
|
Buy Now | |
Texas Instruments
from US$0.24
|
-
|
Buy Now |
Logic Family / Base Number | TTL06 |
---|---|
Logic Type | Buffer / Driver |
Output Current | - |
No. of Inputs | 6 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
IC: digital | Transfer Multisort Elektronik |
Inverter, 1 I/P, 0 To 70Deg C | Newark Electronics |
INVERTER, 1 I/P, 0 TO 70DEG C | element14 |
INVERSEUR, 1 ENTREE, 0 A 70°C | Farnell |
6-ch, 4.75-V to 5.25-V bipolar inverters with open-collector outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN7406DR?
Additional datasheets, footprints and schematics for SN7406DR are listed on our Part Details page. You can also find images and similar parts to SN7406DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN7406DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN7406DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN7406DR fall under?
The SN7406DR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN7406DR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN7406DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN7406DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN7406DR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN7406DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN7406DR often in real-time on the comparison pages.
What if I can't find stock of SN7406DR?
You can fill out our help required form which you can use to request a quote for SN7406DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.