Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Flip-Flop Type | - |
Propagation Delay | 6ns |
Frequency | 125MHz |
Output Current | 8mA |
Logic Case Style | TSSOP |
No. of Pins | 64Pins |
Trigger Type | - |
IC Output Type | LVDS LVTTL |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Transceiver |
Driver Case Style | TSSOP |
ESD HBM | 8kV |
Output Level Type | LVTTL M-LVDS |
Peak-to-Peak Jitter Max | 190ps |
Signal Input Type | LVTTL M-LVDS |
Signaling Rate | 250Mbps |
Supply Current Max | 180mA |
Transceiver, Tssop, -40 To 85Deg C | Newark Electronics |
8-channel half-duplex M-LVDS transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65MLVD082DGG?
Additional datasheets, footprints and schematics for SN65MLVD082DGG are listed on our Part Details page. You can also find images and similar parts to SN65MLVD082DGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65MLVD082DGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65MLVD082DGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65MLVD082DGG fall under?
The SN65MLVD082DGG is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN65MLVD082DGG when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65MLVD082DGG you can contact the distributor directly for product support, shipping queries etc.
Is the SN65MLVD082DGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65MLVD082DGG have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN65MLVD082DGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65MLVD082DGG often in real-time on the comparison pages.
What if I can't find stock of SN65MLVD082DGG?
You can fill out our help required form which you can use to request a quote for SN65MLVD082DGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.