Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
USB IC Type | Dual Channel Re-driver |
---|---|
USB Standard | USB 3.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | VQFN |
No. of Pins | 24Pins |
Data Rate | 5Gbps |
No. of Ports | 2 Port |
Where can I find additional details, specifications and documents for a SN65LVPE502ARGER?
Additional datasheets, footprints and schematics for SN65LVPE502ARGER are listed on our Part Details page. You can also find images and similar parts to SN65LVPE502ARGER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVPE502ARGER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVPE502ARGER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVPE502ARGER fall under?
The SN65LVPE502ARGER is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVPE502ARGER when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVPE502ARGER you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVPE502ARGER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVPE502ARGER have stock available?
There is no stock from authorised distributors for SN65LVPE502ARGER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVPE502ARGER often in real-time on the comparison pages.
What if I can't find stock of SN65LVPE502ARGER?
You can fill out our help required form which you can use to request a quote for SN65LVPE502ARGER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.