Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 100Mbps |
Device Type | Differential Line Driver / Receiver |
Driver Case Style | SOIC |
ESD HBM | 12kV |
Logic Case Style | SOIC |
No. of Channels | 2Channels |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Level Type | LVTTL |
Signal Input Type | LVTTL |
Signaling Rate | 100Mbps |
Supply Current | 19mA |
Supply Current Max | 27mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Dual LVDS transmitter & receiver | Texas Instruments |
Line Transmitter/Receiver 2TR 2TX 2RX | RS |
Dual Low Volt Differential Drvr & Rcvr Rohs Compliant: Yes |TEXAS INSTRUMENTS SN65LVDM051D. | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LVDM051D?
Additional datasheets, footprints and schematics for SN65LVDM051D are listed on our Part Details page. You can also find images and similar parts to SN65LVDM051D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LVDM051D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDM051D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LVDM051D fall under?
The SN65LVDM051D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LVDM051D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDM051D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LVDM051D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LVDM051D have stock available?
Authorised distributors including Texas Instruments, RS and Newark Electronics have stock available or on a lead time for SN65LVDM051D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LVDM051D often in real-time on the comparison pages.
What if I can't find stock of SN65LVDM051D?
You can fill out our help required form which you can use to request a quote for SN65LVDM051D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.