SN65LBC184D Semiconductors - ICs by Texas Instruments

BUS TRANSCEIVER 65LBC184 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN75LBC184 and SN65LBC184 devices are differential data line transceivers in the trade-standard footprint of the SN75176 with built-in protection against high-energy noise transients. This feature provides a substantial increase in reliability for better immunity to noise transients coupled to the data cable over most existing devices. Use of these circuits provides a reliable low-cost direct-coupled (with no isolation transformer) data line interface without requiring any external components. The SN75LBC184 and SN65LBC184 can withstand overvoltage transients of 400-W peak (typical). The conventional combination wave called out in IEC 61000-4-5 simulates the overvoltage transient and models a unidirectional surge caused by overvoltages from switching and secondary lightning transients.

Where to Buy

Prices starting from US$3.66

Distributor Stock
Logo for RS
RS
from US$4.31
99
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.66
571
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.84
-
Buy Now
Logo for element14
element14
from US$5.11
-
Buy Now
Logo for Farnell
Farnell
from US$4.15
-
Buy Now

Specifications

Device Type Differential Transceiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN65LBC184
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 65
Data Rate 250Kbps
Line Bus Drive Receive Transceiver Type CMOS Differential
Logic Case Style SOIC
Logic Function Number 65
Operating Temperature Range -40°C to +85°C
Supply Current 12mA
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

IC: interface | Transfer Multisort Elektronik
Differential transceiver,SN65LBC184D SO8 | RS
Bus Transceiver, 65Lbc184, Soic8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LBC184D?

Additional datasheets, footprints and schematics for SN65LBC184D are listed on our Part Details page. You can also find images and similar parts to SN65LBC184D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LBC184D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LBC184D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LBC184D fall under?

The SN65LBC184D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65LBC184D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LBC184D you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LBC184D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65LBC184D have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65LBC184D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LBC184D often in real-time on the comparison pages.

What if I can't find stock of SN65LBC184D?

You can fill out our help required form which you can use to request a quote for SN65LBC184D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay