SN65HVD76D Semiconductors - ICs by Texas Instruments

TRANSCEIVER RS485 50MBPS SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Farnell
Farnell
from US$3.11
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.57
2,647
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.01
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.54
-
Buy Now
Logo for element14
element14
from US$3.73
-
Buy Now

Specifications

Device Type Transceiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
IC Generic Number SN65HVD76
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables | Texas Instruments
IC: interface | Transfer Multisort Elektronik
Transceiver, Rs485, 50Mbps, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD76D?

Additional datasheets, footprints and schematics for SN65HVD76D are listed on our Part Details page. You can also find images and similar parts to SN65HVD76D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD76D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD76D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD76D fall under?

The SN65HVD76D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD76D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD76D you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD76D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD76D have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65HVD76D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD76D often in real-time on the comparison pages.

What if I can't find stock of SN65HVD76D?

You can fill out our help required form which you can use to request a quote for SN65HVD76D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay