Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD3082E |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Data Rate | 0.2Mbps |
Device Marking | SN65HVD3082ED |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 425µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Transceiver Rs-485, Smd, 65Hvd3082 | Newark Electronics |
Lo-Pwr RS-485 Transceiver SN65HVD3082ED | RS |
Where can I find additional details, specifications and documents for a SN65HVD3082ED?
Additional datasheets, footprints and schematics for SN65HVD3082ED are listed on our Part Details page. You can also find images and similar parts to SN65HVD3082ED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD3082ED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD3082ED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD3082ED fall under?
The SN65HVD3082ED is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD3082ED when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD3082ED you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD3082ED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD3082ED have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for SN65HVD3082ED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD3082ED often in real-time on the comparison pages.
What if I can't find stock of SN65HVD3082ED?
You can fill out our help required form which you can use to request a quote for SN65HVD3082ED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.