SN65HVD1780DR Semiconductors - ICs by Texas Instruments

RS422/RS485 TRANSCEIVER 115KBPS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN65HVD178x devices are designed to survive overvoltage faults such as direct shorts to power supplies, mis-wiring faults, connector failures, cable crushes, and tool mis-applications. The devices are also robust to ESD events with high levels of protection to the human-body-model specification. The SN65HVD178x devices combine a differential driver and a differential receiver, which operate from a single power supply. In the SN65HVD1782, the driver differential outputs and the receiver differential inputs are connected internally to form a bus port suitable for half-duplex (two-wire bus) communication. This port features a wide commonmode voltage range, making the devices suitable for multipoint applications over long cable runs. These devices are characterized from –40°C to 125°C. These devices are pin-compatible with the industrystandard SN75176 transceiver, making them drop-in upgrades in most systems. These devices are fully compliant with ANSI TIA/EIA 485-A with a 5-V supply and can operate with a 3.3-V supply with reduced driver output voltage for lowpower applications. For applications where operation is required over an extended common-mode voltage range, see the SN65HVD1785 (SLLS872) data sheet.

Where to Buy

Prices starting from US$1.63

Distributor Stock
Logo for Farnell
Farnell
from US$2.90
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.63
18,459
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.99
-
Buy Now
Logo for element14
element14
from US$2.76
-
Buy Now

Specifications

Device Type Transceiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 3.15V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN65HVD1780
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

70-V Fault-Protected RS-485 Transceiver | Texas Instruments
Rs422/Rs485 Transceiver, 115Kbps, Soic-8 | Newark Electronics
RS422/RS485 TRANSCEIVER, 115KBPS, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD1780DR?

Additional datasheets, footprints and schematics for SN65HVD1780DR are listed on our Part Details page. You can also find images and similar parts to SN65HVD1780DR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD1780DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD1780DR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD1780DR fall under?

The SN65HVD1780DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD1780DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD1780DR you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD1780DR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD1780DR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65HVD1780DR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD1780DR often in real-time on the comparison pages.

What if I can't find stock of SN65HVD1780DR?

You can fill out our help required form which you can use to request a quote for SN65HVD1780DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay