SN65HVD11D Semiconductors - ICs by Texas Instruments

RS485 DIFFERENTIAL TRANS 65HVD11

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN65HVD10, SN75HVD10, SN65HVD11, SN75HVD11, SN65HVD12, and SN75HVD12 bus transceivers combine a 3-state differential line driver and differential input line receiver that operate with a single 3.3-V power supply. They are designed for balanced transmission lines and meet or exceed ANSI standard TIA/EIA-485-A and ISO 8482:1993. These differential bus transceivers are monolithic integrated circuits designed for bidirectional data communication on multipoint bus-transmission lines. The drivers and receivers have active-high and active-low enables, respectively, that can be externally connected together to function as direction control. Very low device standby supply current can be achieved by disabling the driver and the receiver. The driver differential outputs and receiver differential inputs connect internally to form a differential input/ output (I/O) bus port that is designed to offer minimum loading to the bus whenever the driver is disabled or VCC = 0. These parts feature wide positive and negative common-mode voltage ranges making them suitable for party-line applications.

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for RS
RS
from US$4.06
301
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.84
-
Buy Now
Logo for element14
element14
from US$5.17
-
Buy Now
Logo for Farnell
Farnell
from US$1.64
-
Buy Now

Specifications

Device Type Line Driver / Receiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN65HVD11
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 65
Data Rate 10Mbps
Device Marking SN65HVD11D
Line Bus Drive Receive Transceiver Type RS-485
Logic Function Number 65
Operating Temperature Range -40°C to +85°C
Output Current Max 250mA
Output Voltage 1.5V
Supply Current 9mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Line Transceiver 1TR 1TX 1RX 8-Pin SOIC | RS
Rs485 Differential Trans, 65Hvd11 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD11D?

Additional datasheets, footprints and schematics for SN65HVD11D are listed on our Part Details page. You can also find images and similar parts to SN65HVD11D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD11D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD11D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD11D fall under?

The SN65HVD11D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD11D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD11D you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD11D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD11D have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65HVD11D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD11D often in real-time on the comparison pages.

What if I can't find stock of SN65HVD11D?

You can fill out our help required form which you can use to request a quote for SN65HVD11D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay