SN65HVD1050QDRQ1 Semiconductors - ICs by Texas Instruments

CAN TRANSCEIVER 1MBPS 1DR/1RX SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
2,241
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.74
34,687
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.02
2,241
in stock
Buy Now
Logo for element14
element14
from US$1.01
2,241
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.91
70
in stock
Buy Now

Specifications

IC Interface Type CAN
No. of TX Buffers 1
No. of RX Buffers 1
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Interface Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Automotive Catalog EMC Optimized CAN Transceiver | Texas Instruments
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8 | Newark Electronics
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD1050QDRQ1?

Additional datasheets, footprints and schematics for SN65HVD1050QDRQ1 are listed on our Part Details page. You can also find images and similar parts to SN65HVD1050QDRQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD1050QDRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD1050QDRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD1050QDRQ1 fall under?

The SN65HVD1050QDRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD1050QDRQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD1050QDRQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD1050QDRQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD1050QDRQ1 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SN65HVD1050QDRQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD1050QDRQ1 often in real-time on the comparison pages.

What if I can't find stock of SN65HVD1050QDRQ1?

You can fill out our help required form which you can use to request a quote for SN65HVD1050QDRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay