SN65HVD1050D Semiconductors - ICs by Texas Instruments

IC CAN TRANSCEIVER 1MBPS 5V 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN65HVD1050 meets or exceeds the specifications of the ISO 11898 standard for use in applications employing a Controller Area Network (CAN). As a CAN transceiver, this device provides differential transmit capability to the bus and differential receive capability to a CAN controller at signaling rates up to 1 megabit per second (Mbps) (1). The SN65HVD1050 is designed for operation in especially harsh environments. As a result, the device features cross-wire, overvoltage and loss of ground protection from –27 V to 40 V, overtemperature shutdown, a –12-V to 12-V common-mode range, and will withstand voltage transients from –200 V to 200 V according to ISO 7637.

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for RS
RS
from US$2.60
360
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.76
-
Buy Now
Logo for element14
element14
from US$1.00
-
Buy Now
Logo for Farnell
Farnell
from US$0.56
-
Buy Now

Specifications

IC Interface Type CAN
No. of TX Buffers 1
No. of RX Buffers 1
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Interface Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Bandwidth 1MHz
Base Number 65
Communication Function CAN Transceiver
Data Rate Max 1Mbps
No. of I/O's 2I/O's
Supply Current 50mA
Supply Voltage DC Max 7V
Supply Voltage DC Min -0.3V
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Hi-Spd EMC CAN Transceiver SN65HVD1050D | RS
Ic, Can Transceiver, 1Mbps, 5V, 8Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD1050D?

Additional datasheets, footprints and schematics for SN65HVD1050D are listed on our Part Details page. You can also find images and similar parts to SN65HVD1050D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD1050D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD1050D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD1050D fall under?

The SN65HVD1050D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD1050D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD1050D you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD1050D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD1050D have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65HVD1050D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD1050D often in real-time on the comparison pages.

What if I can't find stock of SN65HVD1050D?

You can fill out our help required form which you can use to request a quote for SN65HVD1050D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay