Status: | Unknown |
---|---|
Series: | Trisil SMTPA Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
295
in stock
|
Buy Now | |
element14
from US$0.36
|
295
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | Trisil SMTPA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 117V |
Clamping Voltage Vc Max | - |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 130V |
Breakdown Voltage Max | 130V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Breakdown Current Ibo | 800mA |
Breakdown Voltage | 130V |
Capacitance Cd @ Vr Typ | 14pF |
Current Ir Max | 2µA |
Current Itsm | 30A |
Diode Type | Bidirectional TVS |
Holding Current Max Ih | 150mA |
Itsm Frequency | 50Hz |
Peak Pulse Current IPP @ 8/20µs | 100A |
Peak Pulse Current Ippm | 50A |
Reverse Voltage Vr Max | 117V |
SMD Marking | U19 |
Stand-off Voltage | 117V |
Thyristor, Breakover Diode, 173V, Do-15 | Newark Electronics |
THYRISTOR, BREAKOVER DIODE, 173V, DO-15 | element14 |
Thyristor DIAC 130V 16A 2-Pin DO-214AA | EBV Elektronik |
SMTPA Series 150 mA 30 V TrisilÔ for Telecom Equipment Protection - DO-214AA | Future Electronics |
Where can I find additional details, specifications and documents for a SMTPA130?
Additional datasheets, footprints and schematics for SMTPA130 are listed on our Part Details page. You can also find images and similar parts to SMTPA130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMTPA130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMTPA130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMTPA130 fall under?
The SMTPA130 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMTPA130 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMTPA130 you can contact the distributor directly for product support, shipping queries etc.
Is the SMTPA130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMTPA130 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for SMTPA130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMTPA130 often in real-time on the comparison pages.
What if I can't find stock of SMTPA130?
You can fill out our help required form which you can use to request a quote for SMTPA130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.