Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -100A |
Drain Source Voltage Vds | -75V |
On Resistance Rds(on) | 0.0062ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
SMP3003-DL-1E P-channel MOSFET Transistor, 100 A, 75 V, 2+Tab-Pin TO-263 | ON Semiconductor SMP3003-DL-1E | RS Americas |
MOSFET, P-CH, -75V, -100A, TO-263-3 | element14 |
Mosfet, P-Ch, -75V, -100A, To-263-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SMP3003-DL-1E?
Additional datasheets, footprints and schematics for SMP3003-DL-1E are listed on our Part Details page. You can also find images and similar parts to SMP3003-DL-1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP3003-DL-1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP3003-DL-1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP3003-DL-1E fall under?
The SMP3003-DL-1E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SMP3003-DL-1E when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP3003-DL-1E you can contact the distributor directly for product support, shipping queries etc.
Is the SMP3003-DL-1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP3003-DL-1E have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for SMP3003-DL-1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP3003-DL-1E often in real-time on the comparison pages.
What if I can't find stock of SMP3003-DL-1E?
You can fill out our help required form which you can use to request a quote for SMP3003-DL-1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.