Status: | Active |
---|---|
Series: | MMBFJ310L |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
11,375
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,284,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
11,375
in stock
|
Buy Now | |
element14
from US$0.14
|
11,355
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SOT-23 Surface Mount Package Saves Board Space |
Drain and Source are interchangable |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMBFJ310L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 24000 |
IDSS Max (µA) | 60000 |
V(BR)GSS Min (V) | 25 |
Ciss Max (pF) | 5 |
Crss Max (pF) | 2.5 |
Package Type | SOT-23-3 |
SMMBFJ310L Series 25 V 60mA N-Channel JFET VHF/UHF Amplifier Transistor-SOT-23 | Future Electronics |
Transistor, Rf, N-Ch, 25V, Sot-23 | Newark Electronics |
TRANSISTOR, RF, N-CH, 25V, SOT-23 | Farnell |
Trans JFET N-CH 25V 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMMBFJ310LT1G?
Additional datasheets, footprints and schematics for SMMBFJ310LT1G are listed on our Part Details page. You can also find images and similar parts to SMMBFJ310LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBFJ310LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBFJ310LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBFJ310LT1G fall under?
The SMMBFJ310LT1G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to SMMBFJ310LT1G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBFJ310LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBFJ310LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBFJ310LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for SMMBFJ310LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBFJ310LT1G often in real-time on the comparison pages.
What if I can't find stock of SMMBFJ310LT1G?
You can fill out our help required form which you can use to request a quote for SMMBFJ310LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.