Status: | Active |
---|---|
Series: | MMBD7000L |
RoHS: | Compliant |
Prices starting from US$0.0208
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
element14
from US$0.0383
|
12,710
in stock
|
Buy Now | |
Farnell
from US$0.0338
|
12,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
4,045
in stock
|
Buy Now | |
Avnet America
from US$0.0208
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime |
Very Low Capacitance |
Low Reverse Leakage |
Available in 8 mm Tape and Reel |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMBD7000L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Dual Series |
VR Min (V) | 100 |
VF Max (V) | 1.1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 1.5 |
Package Type | SOT-23-3 |
DIODE, AEC-Q101, 0.2A, 100V, SOT-23 | element14 |
Diode, Aec-Q101, 0.2A, 100V, Sot-23 | Newark Electronics |
Diode Dual 100V 200mA Series Auto SOT23 | RS |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | Avnet America |
ON Semi SMMBD7000LT3G, Dual SMT Switching Diode, SER,100V 200mA,4ns,3-Pin SOT-23 | ON Semiconductor SMMBD7000LT3G | RS Americas |
Where can I find additional details, specifications and documents for a SMMBD7000LT3G?
Additional datasheets, footprints and schematics for SMMBD7000LT3G are listed on our Part Details page. You can also find images and similar parts to SMMBD7000LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBD7000LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBD7000LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBD7000LT3G fall under?
The SMMBD7000LT3G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMMBD7000LT3G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBD7000LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBD7000LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBD7000LT3G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for SMMBD7000LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBD7000LT3G often in real-time on the comparison pages.
What if I can't find stock of SMMBD7000LT3G?
You can fill out our help required form which you can use to request a quote for SMMBD7000LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.