Status: | Unknown |
---|---|
Series: | SMM0207 |
RoHS: | Compliant |
Prices starting from US$0.0492
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
TTI Europe
from US$0.06
|
82,500
in stock
|
Buy Now | |
element14
from US$0.07
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0492
|
1,360
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
MELF resistor with high power rating |
AEC-Q200 qualified |
Advanced metal film technology |
Applications |
---|
Automotive |
Telecommunication |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
SMM0207 |
General Information |
---|
General Information |
Markings |
---|
Surface Mount Resistor Marking |
Packaging Information |
---|
Ordering Info |
Product Literature |
---|
Selector Guide |
Product Overview |
Support Tools |
---|
Checklist |
Infographic |
Infographic - MELF |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
2.2K OHM 1% 1W 50PPM | TTI Europe |
Res, Aec-Q200, 2K2, Melf 0207, 1W Rohs Compliant: Yes |Vishay SMM02070C2201FBP00 | Newark Electronics |
RES, AEC-Q200, 2K2, MELF 0207, 1W | element14 |
Resistor: thin film | Transfer Multisort Elektronik |
Res Thin Film 0207(2309) 2.2K Ohm 1% 1W ▒50ppm/C Conformal Coated Melf SMD Auto | Future Electronics |
Surface Mount MELF Resistor, 2.2 kOhm, ± 1%, 400 mW, 0207 [6123 Metric], Thin Film | Avnet America |
Surface Mount MELF Resistor, 2.2 kOhm, � 1%, 400 mW, 0207 [6123 Metric], Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMM02070C2201FBP00?
Additional datasheets, footprints and schematics for SMM02070C2201FBP00 are listed on our Part Details page. You can also find images and similar parts to SMM02070C2201FBP00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMM02070C2201FBP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMM02070C2201FBP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMM02070C2201FBP00 fall under?
The SMM02070C2201FBP00 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to SMM02070C2201FBP00 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMM02070C2201FBP00 you can contact the distributor directly for product support, shipping queries etc.
Is the SMM02070C2201FBP00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SMM02070C2201FBP00 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMM02070C2201FBP00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMM02070C2201FBP00 often in real-time on the comparison pages.
What if I can't find stock of SMM02070C2201FBP00?
You can fill out our help required form which you can use to request a quote for SMM02070C2201FBP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.