Status: | Unknown |
---|---|
Series: | SML-S1 Series |
RoHS: | Unknown |
LED Colour | Blue Green |
---|---|
LED Mounting | SMD |
LED Case Size | 1206 (3216 Metric) |
Forward Current If | 20mA |
Forward Voltage | 3.3V |
Wavelength Typ | 527nm |
Luminous Intensity | 3cd |
Viewing Angle | - |
Lens Shape | Dome |
Product Range | SML-S1 Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Led, Blue Green, 3Cd, 527Nm, Smd, 1206 | Newark Electronics |
LED, BLUE GREEN, 3CD, 527NM, SMD, 1206 | element14 |
Where can I find additional details, specifications and documents for a SMLS14EETT86?
Additional datasheets, footprints and schematics for SMLS14EETT86 are listed on our Part Details page. You can also find images and similar parts to SMLS14EETT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLS14EETT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLS14EETT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLS14EETT86 fall under?
The SMLS14EETT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLS14EETT86 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLS14EETT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLS14EETT86 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLS14EETT86 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SMLS14EETT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLS14EETT86 often in real-time on the comparison pages.
What if I can't find stock of SMLS14EETT86?
You can fill out our help required form which you can use to request a quote for SMLS14EETT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.