Status: | Unknown |
---|---|
Series: | SML-MN2xC Series |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 2.9V |
Wavelength Typ | - |
Luminous Intensity | 140mcd |
Viewing Angle | - |
Lens Shape | Rectangular |
Product Range | SML-MN2xC Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Automotive Chip LEDs (Mono-color type) | RS |
CHIP LED, AEC-Q101, WHITE, 140MCD | element14 |
Chip Led, Aec-Q101, White, 140Mcd | Newark Electronics |
LED Chip White x=0.3/y=0.28 2-Pin 0805 | Avnet America |
Where can I find additional details, specifications and documents for a SMLMN2WB1CW1C?
Additional datasheets, footprints and schematics for SMLMN2WB1CW1C are listed on our Part Details page. You can also find images and similar parts to SMLMN2WB1CW1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLMN2WB1CW1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLMN2WB1CW1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLMN2WB1CW1C fall under?
The SMLMN2WB1CW1C is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLMN2WB1CW1C when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLMN2WB1CW1C you can contact the distributor directly for product support, shipping queries etc.
Is the SMLMN2WB1CW1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLMN2WB1CW1C have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SMLMN2WB1CW1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLMN2WB1CW1C often in real-time on the comparison pages.
What if I can't find stock of SMLMN2WB1CW1C?
You can fill out our help required form which you can use to request a quote for SMLMN2WB1CW1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.