Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,850
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
8,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,832
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,832
in stock
|
Buy Now | |
element14
from US$0.19
|
2,802
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0805(20125mm) size |
surface mount chip LED |
Package Type | Mini-mold |
---|---|
LED Type | Standard |
Application | Industrial Equipment |
Package size[mm] | 2.0x1.25 (t=0.8) |
Emitting color | Red |
Luminous Intensity(Single)(Typ.)[mcd] | 40 |
Number of Brightness Rank | 3 |
Dominant wave-length λD(Single)(Typ.)[nm] | 620 |
Forward Voltage VF (Typ.) [V] | 2.2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 54 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-H12U8T Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Sml-H1, Red, 620 Nm, 2.2 V, 20 Ma, 40 Mcd Rohs Compliant: Yes |Rohm SML-H12U8TT86 | Newark Electronics |
LED, RED, 40MCD, 620NM, 0805 | Farnell |
EXCELED LED Red 40mcd SMT 2012(0805) | RS |
CHIP LED RED 0805 | Rutronik |
SML-H1 Series Red 0805 Clear 40 mcd 2.2 V Surface Mount Chip LED | Future Electronics |
LED Uni-Color Red 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a SML-H12U8TT86?
Additional datasheets, footprints and schematics for SML-H12U8TT86 are listed on our Part Details page. You can also find images and similar parts to SML-H12U8TT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-H12U8TT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-H12U8TT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-H12U8TT86 fall under?
The SML-H12U8TT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-H12U8TT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-H12U8TT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-H12U8TT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-H12U8TT86 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for SML-H12U8TT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-H12U8TT86 often in real-time on the comparison pages.
What if I can't find stock of SML-H12U8TT86?
You can fill out our help required form which you can use to request a quote for SML-H12U8TT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.