Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
545
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,047
in stock
|
Buy Now | |
element14
from US$0.24
|
2,047
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,047
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
1,472
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
365
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reverse mount available type |
Hight-brightness chip LED |
Package Type | Reverse mount available |
---|---|
LED Type | Standard |
Application | Home Appliance, Industrial Equipment |
Package size[mm] | 3.4x1.25 (t=1.1) |
Emitting color | Yellowish-Green |
Luminous Intensity(Single)(Typ.)[mcd] | 40 |
Number of Brightness Rank | 4 |
Dominant wave-length λD(Single)(Typ.)[nm] | 572 |
Forward Voltage VF (Typ.) [V] | 2.1 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 65 |
Operating Temperature[°C] | -30 to 85 |
Storage Temperature [°C] | -40 to 85 |
Data Sheet |
---|
SML-812MT Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SML-812 Series Yellow Green 1305 Clear 40 mcd 2.1 V Reverse Mount Chip LED | Future Electronics |
Led, Sml-81, Yellow Green, 572 Nm, 2.1 V, 20 Ma, 40 Mcd Rohs Compliant: Yes |Rohm SML-812MTT86 | Newark Electronics |
LED, YELLOW GREEN, 40MCD, 572NM, 1305 | element14 |
LED Green 570nm Reverse Mount Clear 1305 | RS |
LED | Transfer Multisort Elektronik |
CHIPLED 1305 GREEN 14MCD REV | Rutronik |
LED Uni-Color Yellow Green 2-Pin Chip LED T/R | Avnet America |
LED Green 570nm Reverse Mount Clear 1305 | ROHM Semiconductor SML-812MTT86 | RS Americas |
Where can I find additional details, specifications and documents for a SML-812MTT86?
Additional datasheets, footprints and schematics for SML-812MTT86 are listed on our Part Details page. You can also find images and similar parts to SML-812MTT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-812MTT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-812MTT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-812MTT86 fall under?
The SML-812MTT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-812MTT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-812MTT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-812MTT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-812MTT86 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SML-812MTT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-812MTT86 often in real-time on the comparison pages.
What if I can't find stock of SML-812MTT86?
You can fill out our help required form which you can use to request a quote for SML-812MTT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.