Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | 1208 |
Forward Current If | 20mA |
Forward Voltage | 1.75V |
Wavelength Typ | 660nm |
Luminous Intensity | 16mcd |
Viewing Angle | - |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 1.6mm x 2.3mm |
Dominant Wavelength | 660nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.5V |
LED / Lamp Size | 1208 |
LED Type | Standard |
Luminous Intensity Typ | 16mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
SML-010 Series Red 1208 110░ Clear 16 mcd 1.75 V Chip LED with Reflector | Future Electronics |
LED Red 660nm w/Reflector Clear 1208 | RS |
ROHM SML-010LTT86, SML-01 Series Red LED, 3020(1208), Rectangle Lens SMD package | ROHM Semiconductor SML-010LTT86 | RS Americas |
LED, SMD, 1208, 660NM RED | Farnell |
LED Uni-Color Red 660nm 2-Pin Chip LED T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SML-010LTT86?
Additional datasheets, footprints and schematics for SML-010LTT86 are listed on our Part Details page. You can also find images and similar parts to SML-010LTT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-010LTT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-010LTT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-010LTT86 fall under?
The SML-010LTT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-010LTT86 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-010LTT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-010LTT86 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-010LTT86 have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Farnell and Avnet Asia have stock available or on a lead time for SML-010LTT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-010LTT86 often in real-time on the comparison pages.
What if I can't find stock of SML-010LTT86?
You can fill out our help required form which you can use to request a quote for SML-010LTT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.