Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.09
|
-
|
Buy Now |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 59V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 44.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 36.7V to 44.9V |
Peak Pulse Current Ippm | 10.2A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SMBJ33?
Additional datasheets, footprints and schematics for SMBJ33 are listed on our Part Details page. You can also find images and similar parts to SMBJ33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ33 fall under?
The SMBJ33 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ33 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ33 you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ33 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for SMBJ33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ33 often in real-time on the comparison pages.
What if I can't find stock of SMBJ33?
You can fill out our help required form which you can use to request a quote for SMBJ33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.