Status: | Unknown |
---|---|
Series: | SMA-A Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,495
in stock
|
Buy Now | |
element14
from US$0.08
|
3,495
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
2,574
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Resistance | 120kohm |
---|---|
Product Range | SMA-A Series |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Power Rating | 300mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | MELF 0102 [2211 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Melf Res, Auto, Metal Film, 120K/0102 | Newark Electronics |
MELF RES, AUTO, METAL FILM, 120K/0102 | element14 |
MELF Resistors MELF SMA-A 120K 1% 50PPM 0102 0.3W | Rapid Electronics |
MELF SMA-A 120K 1% 50PPM 0102 0.3W Resistance Value: 120K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 120K Ω Thin Film Precision Resistor 1 % | Part Number: SMA-A0102FTDL120K | Internal Number: 8-2176314-4 | TE Connectivity | TE Store |
Surface Mount MELF Resistor, 120 kOhm, ± 1%, 30 mW, 0102 [2211 Metric], Metal Film (Thin Film) | Avnet America |
Where can I find additional details, specifications and documents for a SMA-A0102FTDL120K?
Additional datasheets, footprints and schematics for SMA-A0102FTDL120K are listed on our Part Details page. You can also find images and similar parts to SMA-A0102FTDL120K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA-A0102FTDL120K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA-A0102FTDL120K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA-A0102FTDL120K fall under?
The SMA-A0102FTDL120K is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to SMA-A0102FTDL120K when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA-A0102FTDL120K you can contact the distributor directly for product support, shipping queries etc.
Is the SMA-A0102FTDL120K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA-A0102FTDL120K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for SMA-A0102FTDL120K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA-A0102FTDL120K often in real-time on the comparison pages.
What if I can't find stock of SMA-A0102FTDL120K?
You can fill out our help required form which you can use to request a quote for SMA-A0102FTDL120K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.